LCSC Electronics Technology (HK) Limited Audio Components/Vibration Motors >> MEMS Microphones ZTS6018

Description
Omnidirectional -42dB 450Ω 59dB SMD-4P,1.4x2.3mm MEMS Microphones ROHS
Datasheet
Description
Omnidirectional -42dB 450Ω 59dB SMD-4P,1.4x2.3mm MEMS Microphones ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Audio Components/Vibration Motors >> MEMS Microphones
ZTS6018
Audio Components/Vibration Motors >> MEMS Microphones ZTS6018
Omnidirectional -42dB 450Ω 59dB SMD-4P,1.4x2.3mm MEMS Microphones ROHS

Omnidirectional -42dB 450Ω 59dB SMD-4P,1.4x2.3mm MEMS Microphones ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Audio Microphones
Product Number ZTS6018
Product Name Audio Components/Vibration Motors >> MEMS Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details