LCSC Electronics Technology (HK) Limited Key/Switch >> Tactile Switches YTS-A002-2

Description
2mm 3.5mm Rectangle button 50mA Surface Mount,Right Angle 4.8mm SPST 100MΩ 30,000 Times 12V 250gf SMD Tactile Switches ROHS
Datasheet
Description
2mm 3.5mm Rectangle button 50mA Surface Mount,Right Angle 4.8mm SPST 100MΩ 30,000 Times 12V 250gf SMD Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
YTS-A002-2
Key/Switch >> Tactile Switches YTS-A002-2
2mm 3.5mm Rectangle button 50mA Surface Mount,Right Angle 4.8mm SPST 100MΩ 30,000 Times 12V 250gf SMD Tactile Switches ROHS

2mm 3.5mm Rectangle button 50mA Surface Mount,Right Angle 4.8mm SPST 100MΩ 30,000 Times 12V 250gf SMD Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches
Product Number YTS-A002-2
Product Name Key/Switch >> Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 3.5mm x Length: 4.8mm x Width: 2mm
Terminal Type Right Angle PC Pins; Surface Mount Technology; SMDSplicing
Features RoHS
Min. Actuating Force 0.6 lbs (0.2500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3F Tactile Switch - B3F-4100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Mini Four Leg Key Pad Dome - 5135TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers
E.V program - EDT.V - Push button - EDT.V - Pushbutton - EDT.VSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details