Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
LCSC ELECTRONICS TECHNOLOGY (HK) LIMITED
XTSD01GLGEAG -- MEMORY >> NAND FLASH
LCSC Electronics Technology (HK) Limited
Memory >> NAND FLASH
XTSD01GLGEAG
Description
2.7V~3.6V 50MHz 1Gbit LGA-8(6x8) NAND FLASH ROHS
LCSC Electronics Technology (HK) Limited
Done
Datasheet
Description
2.7V~3.6V 50MHz 1Gbit LGA-8(6x8) NAND FLASH ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> NAND FLASH
XTSD01GLGEAG
Memory >> NAND FLASH
XTSD01GLGEAG
2.7V~3.6V 50MHz 1Gbit LGA-8(6x8) NAND FLASH ROHS
2.7V~3.6V 50MHz 1Gbit LGA-8(6x8) NAND FLASH ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
Memory Chips
Product Number
XTSD01GLGEAG
Product Name
Memory >> NAND FLASH
Memory Category
Flash
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Flash Memory
1882745
Specs
Memory Category
Flash
Number of Words
512 k
Bits per Word
8 bits
View Details
Texas Instruments
Newest Parts - LM8342SD/NOPB
LM8342SD/NOPB
View Details
Micross Components, Inc.
Memory
MT4C1004J
Specs
Memory Category
DRAM; DRAM Chip
Access Time
70 to 120 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Rochester Electronics
Memory
71024S12YG8
Specs
Memory Category
SRAM; SRAM Chip
Access Time
12 ns
Density
1000 kbits
View Details