USR-TCP232-T2 -- IOT/COMMUNICATION MODULES >> ETHERNET MODULES
LCSC Electronics Technology (HK) Limited
IoT/Communication Modules >> Ethernet Modules
USR-TCP232-T2
Description
- Ethernet Modules ROHS
-
LCSC Electronics Technology (HK) Limited
Datasheet
Description
- Ethernet Modules ROHS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
USR-TCP232-T2 |
|
Product Name
|
IoT/Communication Modules >> Ethernet Modules |
|
Technology
|
Ethernet
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Allegro MicroSystems Inc.
Device Type
Transceiver
Operating Temperature
-20 C (-4 F)
Pins
28 #
View Details
2 suppliers
Technology
RS422
Package Type
DIP; CDIP; CDIP16
View Details
3 suppliers
Supply Voltage
Other; 2.3V ~ 3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
"56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers