USR-K5 -- IOT/COMMUNICATION MODULES >> ETHERNET MODULES
LCSC Electronics Technology (HK) Limited
IoT/Communication Modules >> Ethernet Modules
USR-K5
Description
- Ethernet Modules ROHS
-
LCSC Electronics Technology (HK) Limited
Datasheet
Description
- Ethernet Modules ROHS
Datasheet
Suppliers
IoT/Communication Modules >> Ethernet Modules
USR-K5
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
USR-K5 |
|
Product Name
|
IoT/Communication Modules >> Ethernet Modules |
|
Technology
|
Ethernet
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
5 suppliers