Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED DRIVERS
LCSC ELECTRONICS TECHNOLOGY (HK) LIMITED
TX6120 -- NIXIE TUBE DRIVER/LED DRIVER >> LED DRIVERS
LCSC Electronics Technology (HK) Limited
Nixie Tube Driver/LED Driver >> LED Drivers
TX6120
Description
PWM 1 1.5A 3.2V~100V ESOP-8 LED Drivers ROHS
LCSC Electronics Technology (HK) Limited
Done
Datasheet
Description
PWM 1 1.5A 3.2V~100V ESOP-8 LED Drivers ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Nixie Tube Driver/LED Driver >> LED Drivers
TX6120
Nixie Tube Driver/LED Driver >> LED Drivers
TX6120
PWM 1 1.5A 3.2V~100V ESOP-8 LED Drivers ROHS
PWM 1 1.5A 3.2V~100V ESOP-8 LED Drivers ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
LED Drivers
Product Number
TX6120
Product Name
Nixie Tube Driver/LED Driver >> LED Drivers
Input Voltage
3.2 to 100 volts
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
TSSOP LED Driver IC
A6282ELPTR-T
Specs
Output Voltage
12 volts
Number of Channels
16 #
View Details
6
suppliers
Nexperia B.V.
250MA LED Driver IC
NCR321ZX
Specs
Input Voltage
? to 16 volts
Output Voltage
16 volts
Number of Channels
1 #
View Details
6
suppliers
Texas Instruments
LM3492HC Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator
LM3492HCMH/NOPB
Specs
Form Factor
Intgrated Circuit (IC)
Type
Dimmable
Input Voltage
4.5 to 65 volts
View Details
6
suppliers
Skyworks Solutions, Inc.
LDO 3V 0.15A SOT-23 LED Driver IC
AAT3201IGV-3.0-T1
View Details