LCSC Electronics Technology (HK) Limited Key/Switch >> Tactile Switches TSA343G00-250J2

Description
No 不带 50mA 3.95mm 100MΩ 50,000 Times 250gf 12V 2.9mm 2mm Round Button Brick nogging SPST SMD Tactile Switches ROHS
Datasheet
Description
No 不带 50mA 3.95mm 100MΩ 50,000 Times 250gf 12V 2.9mm 2mm Round Button Brick nogging SPST SMD Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TSA343G00-250J2
Key/Switch >> Tactile Switches TSA343G00-250J2
No 不带 50mA 3.95mm 100MΩ 50,000 Times 250gf 12V 2.9mm 2mm Round Button Brick nogging SPST SMD Tactile Switches ROHS

No 不带 50mA 3.95mm 100MΩ 50,000 Times 250gf 12V 2.9mm 2mm Round Button Brick nogging SPST SMD Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches
Product Number TSA343G00-250J2
Product Name Key/Switch >> Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 2mm x Length: 3.95mm x Width: 2.9mm
Terminal Type SMDSplicing
Features RoHS
Min. Actuating Force 0.6 lbs (0.2500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3469-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
B3W Sealed Tactile Switch - B3W-1152 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
6 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details