TE Connectivity Tactile Switches 2337233-1

Description
Body Features Actuator Force : 100 G  [3.52 OZ ] Actuator Material : Polyimide Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : Without Number of Actuators : Single Operating Function : NO Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Product Height : .5 MM  [.022 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Low Profile : Yes Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Flush, Top Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : J Style Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Force : 100 G  [3.52 OZ ] Actuator Material : Polyimide Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : Without Number of Actuators : Single Operating Function : NO Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Product Height : .5 MM  [.022 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Low Profile : Yes Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Flush, Top Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : J Style Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2337233-1 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
2337233-1
Tactile Switches 2337233-1
Body Features Actuator Force : 100 G  [3.52 OZ ] Actuator Material : Polyimide Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : Without Number of Actuators : Single Operating Function : NO Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Product Height : .5 MM  [.022 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Low Profile : Yes Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Flush, Top Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : J Style Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Actuator Force : 100 G  [3.52 OZ ]
  • Actuator Material : Polyimide
  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Case Color : Black
  • Case Material : Thermoplastic
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : Without
  • Number of Actuators : Single
  • Operating Function : NO
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Product Height : .5 MM  [.022 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 12

Housing Features


  • Low Profile : Yes
  • Process Sealed : No

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Flush, Top Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Leg Style : J Style
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Touch Switches and Tactile Switches
Product Number 2337233-1
Product Name Tactile Switches
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1977120-2 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
2 suppliers
Tactile Switches - 1825027-1-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
5 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - 2331331-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details