3.7mm 2.5mm Rectangle button 50mA Brick nogging 6mm SPST 160gf 12V SMD,3.7x6mm Tactile Switches ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | STP-1126W |
| Product Name | Key/Switch >> Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Switch Dimensions | Height: 2.5mm x Length: 6mm x Width: 3.7mm |
| Features | RoHS |
| Min. Actuating Force | 0.4 lbs (0.1600 kg) |