20V 2.3A 1.25W 130mΩ@4.5V,2.3A 450mV@250uA P Channel SOT-23 MOSFETs ROHS
20V 2.2A 700mW 120mΩ@4.5V,1.5A 1.5V@250uA P Channel SOT-23 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI2301 | SI2301 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel | P-Channel |
| V(BR)DSS | 20 volts | 20 volts |
| VGS(off) | 0.4500 volts | 1.5 volts |