LCSC Electronics Technology (HK) Limited Crystal Oscillator/Oscillator/Resonator >> Crystals RQ19200047

Description
19.2MHz 贴片晶振 12pF ±10ppm ±20ppm SMD2520-4P Crystals ROHS
Datasheet
Description
19.2MHz 贴片晶振 12pF ±10ppm ±20ppm SMD2520-4P Crystals ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillator/Oscillator/Resonator >> Crystals - RQ19200047 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
RQ19200047
Crystal Oscillator/Oscillator/Resonator >> Crystals RQ19200047
19.2MHz 贴片晶振 12pF ±10ppm ±20ppm SMD2520-4P Crystals ROHS

19.2MHz 贴片晶振 12pF ±10ppm ±20ppm SMD2520-4P Crystals ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Crystals
Product Number RQ19200047
Product Name Crystal Oscillator/Oscillator/Resonator >> Crystals
Features / Standards RoHS
Frequency 19.2 MHz
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C2E - C2E-24.00-10-5050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Units - 216285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
Crystals - XC494TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers