Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPERATIONAL AMPLIFIERS
LCSC ELECTRONICS TECHNOLOGY (HK) LIMITED
NE5532 -- OPERATIONAL AMPLIFIER/COMPARATOR >> OPERATIONAL AMPLIFIER
LCSC Electronics Technology (HK) Limited
Operational Amplifier/Comparator >> Operational Amplifier
NE5532
Description
Dual 18MHz DIP-8 Operational Amplifier ROHS
LCSC Electronics Technology (HK) Limited
Done
Datasheet
Description
Dual 18MHz DIP-8 Operational Amplifier ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
NE5532
Operational Amplifier/Comparator >> Operational Amplifier
NE5532
Dual 18MHz DIP-8 Operational Amplifier ROHS
Dual 18MHz DIP-8 Operational Amplifier ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
Operational Amplifiers
Product Number
NE5532
Product Name
Operational Amplifier/Comparator >> Operational Amplifier
Standards
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Audio Amplifier ICs
1914838P
Specs
Standards
RoHS
Operating Temperature
-40 C (-40 F)
Package Type
SC-70; SC-70
View Details
Rochester Electronics
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
5962-0051202QPA
Specs
Source Current (I
S
)
0.5500 milliamps
View Details
Texas Instruments
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp
5962-0254601VZA
Specs
Supply Voltage (V
S
)
10 to 12 volts
V
OS
4.5 millivolts
Quiescent Current (I
Q
)
16100 microamps
View Details
3
suppliers
Advanced Linear Devices, Inc.
Instrumentation, Op Amps, Buffer Amps
ALD2724EPBL
Specs
Features
Rail-Rail-Out
Source Current (I
S
)
5 milliamps
Slew Rate
5 V/µs
View Details
4
suppliers