LCSC Electronics Technology (HK) Limited Radio Frequency Chip/Antenna >> RF Switches MXD8621C

Description
100MHz~3GHz 25dB 0.45dB DFN-6(0.7x1.1) RF Switches ROHS
Datasheet
Description
100MHz~3GHz 25dB 0.45dB DFN-6(0.7x1.1) RF Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Frequency Chip/Antenna >> RF Switches - MXD8621C - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Switches
MXD8621C
Radio Frequency Chip/Antenna >> RF Switches MXD8621C
100MHz~3GHz 25dB 0.45dB DFN-6(0.7x1.1) RF Switches ROHS

100MHz~3GHz 25dB 0.45dB DFN-6(0.7x1.1) RF Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category RF Switches
Product Number MXD8621C
Product Name Radio Frequency Chip/Antenna >> RF Switches
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF - RF Switches - BGS14M8U9 - BGS14M8U9 - Infineon Technologies AG
Specs
Control Interface MIPI 2.1
Frequency Range 40 to 7125 MHz
Insertion Loss 0.2000 dB
View Details
0.4 to 3.8 GHz SP14T MIPI® Antenna Switch Module - SKY13491-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 22L
Frequency Range 400 to 3800 MHz
Isolation 20 to 35 dB
View Details
2 suppliers