12V 16A@250VAC 250V@AC 16A Normal Open:1A(SPST-Normal Open) Plugin,16.1x23mm Power Relays ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | MPF-S-112-A-2 |
| Product Name | Relays >> Power Relays |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Approvals | RoHS |
| Operating Temp | -40 to 221 F (-40 to 105 C) |