160V 300mW 100@10mA,5.0V 600mA NPN SOT-23 Bipolar Transistors - BJT ROHS
160V 300mW 600mA NPN SOT-23 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMBT5551 | MMBT5551 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN | NPN |
| Package Type | SOT23 | SOT23 |
| IC(max) | 600 milliamps | 600 milliamps |
| VCEO | 160 volts | 160 volts |