5mA 透明透镜 7.2mcd~18mcd -40°C~+85°C 565.5nm~575.5nm Green-yellow 120° 1.7V~2.3V 0603 Light Emitting Diodes (LED) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | MHT192DGCT |
| Product Name | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Type | Yellow; Green; Green-yellow |
| Peak Wavelength | 566 to 576 nm (5655 to 5755 Å) |
| Viewing Angle | 120 degrees |