20mA 雾状红透镜,雾状黄透镜,雾状绿透镜 -40°C~+85°C RGY 60° DIP-6-2.54mm Light Emitting Diodes (LED) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | MHK33153GYEGBTD |
| Product Name | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Type | Red; Yellow; Green; RGY |
| Peak Wavelength | 570 nm (5700 Å) |
| Viewing Angle | 60 degrees |