Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC CLOCKS
LCSC ELECTRONICS TECHNOLOGY (HK) LIMITED
LK8563T -- RTC/CLOCK CHIP >> REAL-TIME CLOCKS (RTC)
LCSC Electronics Technology (HK) Limited
RTC/Clock Chip >> Real-time Clocks (RTC)
LK8563T
Description
SOP-8 Real-time Clocks (RTC) ROHS
LCSC Electronics Technology (HK) Limited
Done
Datasheet
Description
SOP-8 Real-time Clocks (RTC) ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
RTC/Clock Chip >> Real-time Clocks (RTC)
LK8563T
RTC/Clock Chip >> Real-time Clocks (RTC)
LK8563T
SOP-8 Real-time Clocks (RTC) ROHS
SOP-8 Real-time Clocks (RTC) ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
IC Clocks
Product Number
LK8563T
Product Name
RTC/Clock Chip >> Real-time Clocks (RTC)
Device Type
Real Time Clock
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
Clock Generators, PLLs, Frequency Synthesizers
SI4123-D-GTR
Specs
Device Type
Clock Generator
Bus Interface
Clock
Package Type
Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
3
suppliers
Micro Crystal AG
Clock/Timing - Real Time Clocks
RV-3049-C3-32.768KHZ-OPTION-A-TB-QC
Specs
Device Type
Real Time Clock
Bus Interface
SPI; SPI, 4-Wire Serial
Features / Standards
Programmable
View Details
RS Components, Ltd.
Clock Synthesizers
1921662P
Specs
Device Type
Real Time Clock; Clock Driver
Package Type
SOIC; SOIC
Frequency
133 MHz
View Details
Texas Instruments
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs
CDC351IDBR
Specs
Device Type
Clock Driver
Bus Interface
LVTTL
Package Type
SOIC,SSOP
View Details
4
suppliers