750F -20%~+80% 60mΩ 3.8V Plugin,P=7.5mm Lithium-ion Capacitor ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | LIC1840Q3R8757 |
| Product Name | Capacitors >> Lithium-ion Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -20 to 65 C (-4 to 149 F) |