LCSC Electronics Technology (HK) Limited Capacitors >> Polypropylene Film Capacitors (CBB) KP684J2G1502

Description
680nF -40°C~+100°C ±5% 400V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS
Datasheet
Description
680nF -40°C~+100°C ±5% 400V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Polypropylene Film Capacitors (CBB)
KP684J2G1502
Capacitors >> Polypropylene Film Capacitors (CBB) KP684J2G1502
680nF -40°C~+100°C ±5% 400V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS

680nF -40°C~+100°C ±5% 400V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Capacitors
Product Number KP684J2G1502
Product Name Capacitors >> Polypropylene Film Capacitors (CBB)
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C122T250AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF0R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers