±20% 10mm 400V 220uF Plugin,D25xL30mm Horn-Type Electrolytic Capacitors ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | KN221M40025*30A |
| Product Name | Capacitors >> Horn-Type Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |