1000uF 100V ±20% Plugin,D18xL36mm Aluminum Electrolytic Capacitors - Leaded ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | KF102M10018*36A |
| Product Name | Capacitors >> Aluminum Electrolytic Capacitors - Leaded |
| Configuration / Form Factor | Leaded Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |