40MHz 贴片晶振 8pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Crystals |
| Product Number | K2B400000810 |
| Product Name | Crystal Oscillator/Oscillator/Resonator >> Crystals |
| Features / Standards | RoHS |
| Frequency | 40 MHz |
| Frequency Stability | 10 ppm |