60V 13A 90mΩ@10V,10A 31.3W 2.5V@250uA P Channel TO-252-2 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HSU6113 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel |
| V(BR)DSS | 60 volts |
| VGS(off) | 2.5 volts |