LCSC Electronics Technology (HK) Limited Key/Switch >> Tactile Switches GT-TA089B-H050-L3

Description
No 不带 6.2mm 5mm 12V 50mA Brick nogging 6.2mm SPST 100MΩ 300,000 Times 250gf 12V SMD,6.2x6.2x5mm Tactile Switches ROHS
Datasheet
Description
No 不带 6.2mm 5mm 12V 50mA Brick nogging 6.2mm SPST 100MΩ 300,000 Times 250gf 12V SMD,6.2x6.2x5mm Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
GT-TA089B-H050-L3
Key/Switch >> Tactile Switches GT-TA089B-H050-L3
No 不带 6.2mm 5mm 12V 50mA Brick nogging 6.2mm SPST 100MΩ 300,000 Times 250gf 12V SMD,6.2x6.2x5mm Tactile Switches ROHS

No 不带 6.2mm 5mm 12V 50mA Brick nogging 6.2mm SPST 100MΩ 300,000 Times 250gf 12V SMD,6.2x6.2x5mm Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches
Product Number GT-TA089B-H050-L3
Product Name Key/Switch >> Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 5mm x Length: 6.2mm x Width: 6.2mm
Features RoHS
Min. Actuating Force 0.6 lbs (0.2500 kg)
Max. Actuating Force 0.6 lbs (0.2500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Process Sealed Tactile - JB15HAP-4HB - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Tactile Switches - 2331407-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-Y1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers