500mA 70dB@(1kHz) null 3.3V Positive electrode 30V SOT-23 Linear Voltage Regulators (LDO) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | DS8242-33SS3 |
| Product Name | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Package Type | SOT23 |
| Output Voltage | 3.3 volts |