100pF ±10% Y1 250V Plugin,P=10mm Suppression Capacitors ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCF101K24Y5PG5LKACK |
| Product Name | Capacitors >> Suppression Capacitors |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |