±5% 630V 2.2nF -40°C~+85°C PET Plugin,P=5mm Film Capacitors ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | CL112J222J0501 |
| Product Name | Capacitors >> Film Capacitors |
| Technology | Film Capacitors |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |