128KB 2V~3.6V CM3 20KB 72MHz FLASH 37 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | CKS32F103CBT6 |
| Product Name | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) |
| Bits | Other; 12bit |
| RAM | 20 KB |
| ROM Type | Flash |