±10% 100V 33pF NP0 Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD2A330KC9IECGE100 |
| Product Name | Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Multilayer |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |