2.54mm 3A Plugin Gold bronze 4P 1kV -40°C~+105°C 260°C@5S Straight 1x4P Top 8.5mm Square Hole Plugin,P=2.54mm Female Headers ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | BX-PM2.54-1-4PY |
| Product Name | Connectors >> Female Headers |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Voltage Rating | 1000 volts |
| Current Rating | 3 amps |