Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
LCSC ELECTRONICS TECHNOLOGY (HK) LIMITED
BSMD0603-005-33V -- TVS/FUSE/BOARD LEVEL PROTECTION >> RESETTABLE FUSES
LCSC Electronics Technology (HK) Limited
TVS/Fuse/Board Level Protection >> Resettable Fuses
BSMD0603-005-33V
Description
33V 50mA 40A 150mA 0603 Resettable Fuses ROHS
LCSC Electronics Technology (HK) Limited
Done
Datasheet
Description
33V 50mA 40A 150mA 0603 Resettable Fuses ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
BSMD0603-005-33V
TVS/Fuse/Board Level Protection >> Resettable Fuses
BSMD0603-005-33V
33V 50mA 40A 150mA 0603 Resettable Fuses ROHS
33V 50mA 40A 150mA 0603 Resettable Fuses ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
Fuses
Product Number
BSMD0603-005-33V
Product Name
TVS/Fuse/Board Level Protection >> Resettable Fuses
Approvals / Standards
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Fuse
282-452
Specs
Rated Voltage
250 volts
Rated Current
6.3 amps
View Details
2
suppliers
Interpower
International Fuse Time Lag 1.25A
81412441
Specs
Fuse Material
Glass; Glass
Features
Time Lag
Operating Temperature
-25 to 70 C (-13 to 158 F)
View Details
Sensata Technologies
Circuit Protection Fuse
IULNK211-1REC5-28795-2
Specs
Mounting
Panel Mount
Approvals / Standards
RoHS
View Details
ifm efector inc.
Power supply module for electronic circuit breaker
DF1100
Specs
Mounting
Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature
-25 to 60 C (-13 to 140 F)
Rated Voltage
30 volts
View Details