100V 176A 229W 3.7mΩ 3V TO-263 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | AUB040N10 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| V(BR)DSS | 100 volts |
| VGS(off) | 3 volts |
| rDS(on) | 0.0037 ohms |