LCSC Electronics Technology (HK) Limited Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors AL0410-150K

Description
460mA 15uH Color Circle Coils Inductor ±10% 50@2.52MHz Plugin,D4xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS
Datasheet
Description
460mA 15uH Color Circle Coils Inductor ±10% 50@2.52MHz Plugin,D4xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors
AL0410-150K
Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors AL0410-150K
460mA 15uH Color Circle Coils Inductor ±10% 50@2.52MHz Plugin,D4xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS

460mA 15uH Color Circle Coils Inductor ±10% 50@2.52MHz Plugin,D4xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Chip Inductors
Product Number AL0410-150K
Product Name Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors
Standards and Certifications RoHS
Inductance Range 15 microH
Inductance Tolerance 10 (+/- %)
DCR 0.7200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567689 - RS Components, Ltd.
Specs
Inductance Range 0.0056 microH
DCR 0.2000 ohms
Rated DC Current 600 milliamps
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N1 0402DC-4N1XJRW , 0402DC-4N1XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Excel Cell Electronic USA Corp.
Specs
Technology Wirewound
Core Material Ceramic
Application High Frequency
View Details