Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CRYSTALS
LCSC ELECTRONICS TECHNOLOGY (HK) LIMITED
7D040000F01 -- CRYSTAL OSCILLATOR/OSCILLATOR/RESONATOR >> CRYSTALS
LCSC Electronics Technology (HK) Limited
Crystal Oscillator/Oscillator/Resonator >> Crystals
7D040000F01
Description
40MHz 贴片晶振 8pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS
LCSC Electronics Technology (HK) Limited
Done
Datasheet
Description
40MHz 贴片晶振 8pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
7D040000F01
Crystal Oscillator/Oscillator/Resonator >> Crystals
7D040000F01
40MHz 贴片晶振 8pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS
40MHz 贴片晶振 8pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
Crystals
Product Number
7D040000F01
Product Name
Crystal Oscillator/Oscillator/Resonator >> Crystals
Features / Standards
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Crystal Units
8149431
Specs
Package / Form Factor
Hc-49/u-s
Features / Standards
RoHS
Frequency Stability
30 ppm
View Details
ECS Inc. International
Surface Mount Crystals
CSM-12
Specs
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
3.58 to 30 MHz
View Details
Interquip Electronics Co., Ltd.
Crystal Resonator
SMCE-3225 12MHz
Specs
Features / Standards
RoHS; Lead-Free
Frequency
12 MHz
Frequency Stability
30 ppm
View Details
Micro Crystal AG
Crystals
MS3V-T1R-32.768KHZ-12.5PF-20PPM-TA-QC
Specs
Package / Form Factor
Surface Mount; Cylindrical Can, Radial
Load Capacitance
12.5 pF
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details