Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
LCSC ELECTRONICS TECHNOLOGY (HK) LIMITED
3400 -- TRIODE/MOS TUBE/TRANSISTOR >> MOSFETS
LCSC Electronics Technology (HK) Limited
Triode/MOS Tube/Transistor >> MOSFETs
3400
Description
30V 5.8A 25mΩ 1.3V N Channel SOT23 MOSFETs ROHS
Datasheet
Description
30V 5.8A 25mΩ 1.3V N Channel SOT23 MOSFETs ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
3400
Triode/MOS Tube/Transistor >> MOSFETs
3400
30V 5.8A 25mΩ 1.3V N Channel SOT23 MOSFETs ROHS
30V 5.8A 25mΩ 1.3V N Channel SOT23 MOSFETs ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
Metal-Oxide Semiconductor FET (MOSFET)
Product Number
3400
Product Name
Triode/MOS Tube/Transistor >> MOSFETs
Polarity
N-Channel
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
PMIC - PMIC - Gate Drivers - LM5111-1MX/NOPB
LM5111-1MX/NOPB
Specs
Package Type
SOIC8
Packing Method
Tape Reel; Tape & Reel
View Details
2
suppliers
Advanced Linear Devices, Inc.
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY
ALD910028SALI
Specs
Polarity
N-Channel
MOSFET Operating Mode
Enhancement; Precision Enhancement Mode
V
(BR)DSS
10.6 volts
View Details
3
suppliers
Rochester Electronics
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1838L-E
2SK1838L-E
Specs
Package Type
SOT3
View Details
Nexperia B.V.
Dual N-channel 30 V, 5.1 mOhm standard level MOSFET
BUK7K5R6-30E,115
Specs
MOSFET Operating Mode
Enhancement
V
(BR)DSS
30 volts
I
DSS
40000 milliamps
View Details
4
suppliers