230V 50W 100@100mA,5V 1A NPN TO-220F-3 Bipolar Transistors - BJT ROHS
TO-220F Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC4793 | 2SC4793 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN | |
| Package Type | TO-220 | TO-220 |
| IC(max) | 1000 milliamps | |
| VCEO | 230 volts |