60V 30W 100@3A,2V 15A NPN TO-220F-3 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2SC4552T2TL |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN |
| Package Type | TO-220 |
| IC(max) | 15000 milliamps |
| VCEO | 60 volts |