2.54mm 3A 双排 -40°C~+105°C 250V 10P Straight 2x5P Top Square Hole Plugin,P=2.54mm Female Headers ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 2541FV-2x5P |
| Product Name | Connectors >> Female Headers |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Voltage Rating | 250 volts |