100V 1V@10mA 4ns 150mA DO-35 Switching Diode ROHS
DO-35 Switching Diode ROHS
| LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 1N4148 | 1N4148 |
| Product Name | Diodes >> Switching Diode | Diodes >> Switching Diode |
| Diode Applications | Switching | Switching |
| RoHS Compliant | RoHS | RoHS |
| VF | 1 volts |