LCSC Electronics Technology (HK) Limited Crystal Oscillator/Oscillator/Resonator >> Crystals 01.X.MD.110HHPJ0032000000

Description
32MHz 贴片晶振 10pF ±10ppm SMD3225 Crystals ROHS
Datasheet
Description
32MHz 贴片晶振 10pF ±10ppm SMD3225 Crystals ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillator/Oscillator/Resonator >> Crystals - 01.X.MD.110HHPJ0032000000 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
01.X.MD.110HHPJ0032000000
Crystal Oscillator/Oscillator/Resonator >> Crystals 01.X.MD.110HHPJ0032000000
32MHz 贴片晶振 10pF ±10ppm SMD3225 Crystals ROHS

32MHz 贴片晶振 10pF ±10ppm SMD3225 Crystals ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Crystals
Product Number 01.X.MD.110HHPJ0032000000
Product Name Crystal Oscillator/Oscillator/Resonator >> Crystals
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal (MCF) Filters - ECS-10.7-7.5A - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
4 Pin Crystal C3E - C3E-20.000-10-1530-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-100PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details