不带 4mm 1.5mm 50mA Round Button Brick nogging 4mm SPST 50,000 Times 260gf 12V SMD Tactile Switches ROHS
Without 4mm 1.5mm 50mA Round Button Standing paste 4mm SPST 50,000 Times 260gf 12V SMD Tactile Switches ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | KH-404015-AJ | KH-404015-AJ |
| Product Name | Key/Switch >> Tactile Switches | Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | Height: 1.5mm x Length: 4mm x Width: 4mm | |
| Terminal Type | Gull Wing | |
| Features | RoHS | |
| Min. Actuating Force | 0.6 lbs (0.2600 kg) |