Shenzhen jingguanghua Electronics Co., Ltd. Oscillators, Resonators, and Crystals G3219200071060

Description
19.2MHz Surface Mount Crystal 7pF ±10ppm SMD3225-4P Crystals ROHS
Description
19.2MHz Surface Mount Crystal 7pF ±10ppm SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - G3219200071060 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
G3219200071060
Oscillators, Resonators, and Crystals G3219200071060
19.2MHz Surface Mount Crystal 7pF ±10ppm SMD3225-4P Crystals ROHS

19.2MHz Surface Mount Crystal 7pF ±10ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number G3219200071060
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-16.000-8-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Crystal Units - 8238938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details