SHENZHEN HUAXIN ELECTRONICS CO., LTD. Oscillators, Resonators, and Crystals CM4050M00009001

Description
50MHz Surface Mount Crystal 9pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS
Description
50MHz Surface Mount Crystal 9pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - CM4050M00009001 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
CM4050M00009001
Oscillators, Resonators, and Crystals CM4050M00009001
50MHz Surface Mount Crystal 9pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS

50MHz Surface Mount Crystal 9pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number CM4050M00009001
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-27.120-12-1015-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystals - XC955-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; Cylindrical Can, Radial
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
VCXO (Voltage Controlled Crystal Oscillator) - VC800 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5 mm
Features / Standards RoHS; Lead-Free
Frequency 2 to 66 MHz
View Details