SHENZHEN HUAXIN ELECTRONICS CO., LTD. Oscillators, Resonators, and Crystals 1X027000CP

Description
27MHz Surface Mount Crystal 20pF ±10ppm ±30ppm SMD2016-4P Crystals ROHS
Description
27MHz Surface Mount Crystal 20pF ±10ppm ±30ppm SMD2016-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 1X027000CP - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
1X027000CP
Oscillators, Resonators, and Crystals 1X027000CP
27MHz Surface Mount Crystal 20pF ±10ppm ±30ppm SMD2016-4P Crystals ROHS

27MHz Surface Mount Crystal 20pF ±10ppm ±30ppm SMD2016-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 1X027000CP
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-098.3-18-23A-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 9.83 MHz
View Details
3 suppliers
4 Pin Crystal C1E - C1E-38.400-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 38.4 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
Crystals - 2195-CC1V-T1A-40.000KHZ-9PF-30PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details