Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERCONNECT COMPONENTS
SHENZHEN HUADE CO-CREATE TECHNOLOGY CO.,LTD
HDGCPH-PZ01-39 -- IC SOCKETS AND INTERCONNECTS
Shenzhen Huade co-create Technology Co.,LTD
IC Sockets and Interconnects
HDGCPH-PZ01-39
Description
Plugin,P=2.54mm Pin Headers ROHS
ODG (Origin Data Global)
Done
Description
Plugin,P=2.54mm Pin Headers ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
IC Sockets and Interconnects
HDGCPH-PZ01-39
IC Sockets and Interconnects
HDGCPH-PZ01-39
Plugin,P=2.54mm Pin Headers ROHS
Plugin,P=2.54mm Pin Headers ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
IC Interconnect Components
Product Number
HDGCPH-PZ01-39
Product Name
IC Sockets and Interconnects
RoHS Compliant
RoHS Compliant
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
PTFE Insulated Terminal Pin
11074
Specs
Product Type
PCB Pins
Voltage Rating
2 volts
View Details
RS Components, Ltd.
Discrete Sockets
1613684
Specs
Product Type
IC Socket
RoHS Compliant
RoHS Compliant
Contact Plating
Gold; Nickel; Gold, gold over nickel
View Details
Smiths Interconnect, a Molex company
C-Series H-Pin® Socket: Accelerated life testing solution
Specs
Product Type
IC Socket
Socket Type
BGA; LGA; QFNL; Test
Operating Temperature
200 C (392 F)
View Details
Harwin Plc
Female 18 AWG Straight Crimp Power Contact
G125-0500005
Specs
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Current Rating
10 amps
View Details
2
suppliers