30V 500mW 160@1A,2V 3A NPN SOT-89-3 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | D882 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN |
| Package Type | SOT89 |
| IC(max) | 3000 milliamps |
| VCEO | 30 volts |