Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TOUCH SWITCHES AND TACTILE SWITCHES
SHENZHEN HANXIA ELECTRONICS CO., LTD.
HX TS5230A 250GF -- PUSHBUTTON SWITCHES
Shenzhen Hanxia Electronics Co., LTD.
Pushbutton Switches
HX TS5230A 250gf
Description
5.2mm 3mm 5.2mm SMD Tactile Switches ROHS
ODG (Origin Data Global)
Done
Description
5.2mm 3mm 5.2mm SMD Tactile Switches ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
HX TS5230A 250gf
Pushbutton Switches
HX TS5230A 250gf
5.2mm 3mm 5.2mm SMD Tactile Switches ROHS
5.2mm 3mm 5.2mm SMD Tactile Switches ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Touch Switches and Tactile Switches
Product Number
HX TS5230A 250gf
Product Name
Pushbutton Switches
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
22mm Illuminated Selector Push Buttons
2ASL1LB-3-024
Specs
Switch Type
Selector Switch
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switch Function
Maintained Contact
View Details
NKK Switches
6mm Tactile
HP0215AFKP2
Specs
Actuator Specifications
Standard
Switch Function
Momentary Contact; Off-Mom
Switching Mechanism
Single Pole, Single Throw (SPST); SPST-NO
View Details
7
suppliers
TE Connectivity
Tactile Switches
2337236-2
Specs
Actuator Specifications
Flush Pushbutton
Configuration
Normally Open (NO)
Switching Mechanism
Single Pole, Single Throw (SPST)
View Details
Keystone Electronics Corp.
Maxi Four Leg Key Pad Dome
5175TR
Specs
Switch Type
Dome Switch
Features
Available in Tape and Reel Packaging
Min. Actuating Force
0.8 lbs (0.3401 kg)
View Details
4
suppliers