Shenzhen Crystal Technology Industrial Co., Ltd. Oscillators, Resonators, and Crystals 7E27000E20UCG

Description
27MHz Surface Mount Crystal 20pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS
Description
27MHz Surface Mount Crystal 20pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 7E27000E20UCG - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
7E27000E20UCG
Oscillators, Resonators, and Crystals 7E27000E20UCG
27MHz Surface Mount Crystal 20pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS

27MHz Surface Mount Crystal 20pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 7E27000E20UCG
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-30B-DU - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Units - 216265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details