FIXED IND 5.6UH 3.3A 74.2 MOHM
FIXED IND 5.6UH 3.3A 74.2 MOHM
FIXED IND 5.6UH 3.3A 74.2 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4044-VSHB0421-5R6MCTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 170 C (-67 to 338 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |